Rochester Electronics Logic - Flip Flops SCAN18374TSSC

Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SCAN18374TSSC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SCAN18374TSSC
Logic - Flip Flops SCAN18374TSSC
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SCAN18374TSSC
Product Name Logic - Flip Flops
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
Flip Flops - 74HCT174DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers