Rochester Electronics Embedded - Embedded - Microprocessors - SC82360SLAHC1 SC82360SLAHC1

Description
Manufacturer: Intel Win Source Part Number: 893819-SC82360SLAHC1 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 893819-SC82360SLAHC1 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SC82360SLAHC1 - 893819-SC82360SLAHC1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SC82360SLAHC1
893819-SC82360SLAHC1
Embedded - Embedded - Microprocessors - SC82360SLAHC1 893819-SC82360SLAHC1
Manufacturer: Intel Win Source Part Number: 893819-SC82360SLAHC1 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 893819-SC82360SLAHC1
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Embedded - Microprocessors - SC82360SLAHC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SC82360SLAHC1
Embedded - Microprocessors SC82360SLAHC1
MICRO PERIPHERAL IC PQFP208

MICRO PERIPHERAL IC PQFP208

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 893819-SC82360SLAHC1 SC82360SLAHC1
Product Name Embedded - Embedded - Microprocessors - SC82360SLAHC1 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details