SC16C754BIB80557 -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
Rochester Electronics
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C754BIB80557
Description
SERIAL I/O CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SERIAL I/O CONTROLLER
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C754BIB80557
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SC16C754BIB80557 |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; TxRx Only
Supply Voltage
Other; 2V ~ 3.6V
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details