SC14S11FEL -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
SC14S11FEL
Description
LOG CMOS GATE NAND
-
Lingto Electronic Limited
Datasheet
Description
LOG CMOS GATE NAND
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
SC14S11FEL |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; NAND
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
OR; NOR; NOR/OR Gate
Supply Voltage
-4.2V ~ -5.7V
Inputs
10
View Details
2 suppliers
Supply Voltage
4.5V ~ 5.5V
Propagation Delay
9.2 ns
Operating Temperature
-40 C (-40 F)
View Details
Gate Type
Multifunction
Supply Voltage
5.5 v
Logic Family
CMOS; Multifunction
View Details