Rochester Electronics Embedded - Embedded - System On Chip (SoC) - SC1200UFH-266 SC1200UFH-266

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 893729-SC1200UFH-266 Operating Temperature Range: 0°C ~ 85°C (TC) Features: X86 System On Chip (SOC) IC series - 266MHz 481-BGA (40x40) Core Processor: x86 Speed: 266MHz Package: Bulk Package: 481-BFBGA Connectivity: Access.bus, GPIO, PC/AT, UART Peripherals: AC97/AMC97, DMA, PCI, SmartCard, WDT Number of I/O: 27 Categories: Integrated Circuits (ICs) Case / Package: 481-BGA (40x40) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 893729-SC1200UFH-266 Operating Temperature Range: 0°C ~ 85°C (TC) Features: X86 System On Chip (SOC) IC series - 266MHz 481-BGA (40x40) Core Processor: x86 Speed: 266MHz Package: Bulk Package: 481-BFBGA Connectivity: Access.bus, GPIO, PC/AT, UART Peripherals: AC97/AMC97, DMA, PCI, SmartCard, WDT Number of I/O: 27 Categories: Integrated Circuits (ICs) Case / Package: 481-BGA (40x40) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - SC1200UFH-266 - 893729-SC1200UFH-266 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - SC1200UFH-266
893729-SC1200UFH-266
Embedded - Embedded - System On Chip (SoC) - SC1200UFH-266 893729-SC1200UFH-266
Manufacturer: Advanced Micro Devices Win Source Part Number: 893729-SC1200UFH-266 Operating Temperature Range: 0°C ~ 85°C (TC) Features: X86 System On Chip (SOC) IC series - 266MHz 481-BGA (40x40) Core Processor: x86 Speed: 266MHz Package: Bulk Package: 481-BFBGA Connectivity: Access.bus, GPIO, PC/AT, UART Peripherals: AC97/AMC97, DMA, PCI, SmartCard, WDT Number of I/O: 27 Categories: Integrated Circuits (ICs) Case / Package: 481-BGA (40x40) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 893729-SC1200UFH-266
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: X86 System On Chip (SOC) IC series - 266MHz 481-BGA (40x40)
Core Processor: x86
Speed: 266MHz
Package: Bulk
Package: 481-BFBGA
Connectivity: Access.bus, GPIO, PC/AT, UART
Peripherals: AC97/AMC97, DMA, PCI, SmartCard, WDT
Number of I/O: 27
Categories: Integrated Circuits (ICs)
Case / Package: 481-BGA (40x40)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - System On Chip (SoC) - SC1200UFH-266 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
SC1200UFH-266
Embedded - System On Chip (SoC) SC1200UFH-266
SC1200 - 32-BIT MICROPROCESSOR

SC1200 - 32-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC)
Product Number 893729-SC1200UFH-266 SC1200UFH-266
Product Name Embedded - Embedded - System On Chip (SoC) - SC1200UFH-266 Embedded - System On Chip (SoC)
Package / Case 481-BFBGA
Number of Inputs/Outputs 27 #
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details