Manufacturer: Intel
Win Source Part Number: 893617-SB87C51SLAH
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MICROCONTROLLER, 8-BIT, UVPROM,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 893617-SB87C51SLAH | SB87C51SLAH |
| Product Name | Embedded - Embedded - Microcontrollers - SB87C51SLAH | Embedded - Microcontrollers |
| Data Bus | 8 Bit |