Rochester Electronics Embedded - Embedded - Microcontrollers - SAK-XC822MT-0FRAAA SAK-XC822MT-0FRAAA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 933052-SAK-XC822MT-0 FRAAA Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 537 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 933052-SAK-XC822MT-0 FRAAA Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 537 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SAK-XC822MT-0FRAAA - 933052-SAK-XC822MT-0FRAAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAK-XC822MT-0FRAAA
933052-SAK-XC822MT-0FRAAA
Embedded - Embedded - Microcontrollers - SAK-XC822MT-0FRAAA 933052-SAK-XC822MT-0FRAAA
Manufacturer: Infineon Technologies Win Source Part Number: 933052-SAK-XC822MT-0 FRAAA Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 537 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 933052-SAK-XC822MT-0FRAAA
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 537
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - SAK-XC822MT-0FRAAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAK-XC822MT-0FRAAA
Embedded - Microcontrollers SAK-XC822MT-0FRAAA
8051 COMPATIBLE 8-BIT MCU

8051 COMPATIBLE 8-BIT MCU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 933052-SAK-XC822MT-0FRAAA SAK-XC822MT-0FRAAA
Product Name Embedded - Embedded - Microcontrollers - SAK-XC822MT-0FRAAA Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers