Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 893444-S9S12XS64J1VA
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MICROCONTROLLER, 16-BIT, HCS12 C
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 893444-S9S12XS64J1VAAR | S9S12XS64J1VAAR |
| Product Name | Embedded - Embedded - Microcontrollers - S9S12XS64J1VAAR | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |