Rochester Electronics Embedded - Embedded - Microcontrollers - S9S12XS128J1CAL S9S12XS128J1CAL

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 847402-S9S12XS128J1C AL Series: HCS12X Features: series Microcontroller IC Package: Bulk Number of I/O: 91 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 847402-S9S12XS128J1C AL Series: HCS12X Features: series Microcontroller IC Package: Bulk Number of I/O: 91 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12XS128J1CAL - 847402-S9S12XS128J1CAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12XS128J1CAL
847402-S9S12XS128J1CAL
Embedded - Embedded - Microcontrollers - S9S12XS128J1CAL 847402-S9S12XS128J1CAL
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 847402-S9S12XS128J1C AL Series: HCS12X Features: series Microcontroller IC Package: Bulk Number of I/O: 91 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 847402-S9S12XS128J1CAL
Series: HCS12X
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 91
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S12XS128J1CAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12XS128J1CAL
Embedded - Microcontrollers S9S12XS128J1CAL
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S12XS128J1CAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12XS128J1CAL
Embedded - Microcontrollers S9S12XS128J1CAL
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 847402-S9S12XS128J1CAL S9S12XS128J1CAL
Product Name Embedded - Embedded - Microcontrollers - S9S12XS128J1CAL Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers