Rochester Electronics Embedded - Embedded - Microcontrollers - S9S12P96J0CQK S9S12P96J0CQK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893427-S9S12P96J0CQK Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 32MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893427-S9S12P96J0CQK Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 32MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12P96J0CQK - 893427-S9S12P96J0CQK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12P96J0CQK
893427-S9S12P96J0CQK
Embedded - Embedded - Microcontrollers - S9S12P96J0CQK 893427-S9S12P96J0CQK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893427-S9S12P96J0CQK Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 32MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 893427-S9S12P96J0CQK
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 32MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S12P96J0CQK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12P96J0CQK
Embedded - Microcontrollers S9S12P96J0CQK
IC MCU 16BIT 96KB FLASH 80QFP

IC MCU 16BIT 96KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893427-S9S12P96J0CQK S9S12P96J0CQK
Product Name Embedded - Embedded - Microcontrollers - S9S12P96J0CQK Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz
RAM 96 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details