S9S12GN16F1VLC557 -- EMBEDDED - MICROCONTROLLERS
Rochester Electronics
Embedded - Microcontrollers
S9S12GN16F1VLC557
Description
16 BIT 16K FLASH 2K RAM
-
Lingto Electronic Limited
Datasheet
Description
16 BIT 16K FLASH 2K RAM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
S9S12GN16F1VLC557 |
|
Product Name
|
Embedded - Microcontrollers |
|
Data Bus
|
16 Bit; 16-Bit
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
20 MHz
Bits
Other; A/D 8x10b
View Details
4 suppliers
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Obsolete
ROM Type
OTP
View Details
3 suppliers
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details