Rochester Electronics Embedded - Embedded - Microcontrollers - S9S12GN16F0MLFR S9S12GN16F0MLFR

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932932-S9S12GN16F0ML FR Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932932-S9S12GN16F0ML FR Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12GN16F0MLFR - 932932-S9S12GN16F0MLFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN16F0MLFR
932932-S9S12GN16F0MLFR
Embedded - Embedded - Microcontrollers - S9S12GN16F0MLFR 932932-S9S12GN16F0MLFR
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932932-S9S12GN16F0ML FR Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 932932-S9S12GN16F0MLFR
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN16F0MLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN16F0MLFR
Embedded - Microcontrollers S9S12GN16F0MLFR
IC MCU 16BIT 16KB FLASH 48LQFP

IC MCU 16BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932932-S9S12GN16F0MLFR S9S12GN16F0MLFR
Product Name Embedded - Embedded - Microcontrollers - S9S12GN16F0MLFR Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 16 KB
ROM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details