Rochester Electronics Embedded - Embedded - Microcontrollers - S9S12G64F1VLC S9S12G64F1VLC

Description
Manufacturer: NXP Win Source Part Number: 932927-S9S12G64F1VLC Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932927-S9S12G64F1VLC Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12G64F1VLC - 932927-S9S12G64F1VLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G64F1VLC
932927-S9S12G64F1VLC
Embedded - Embedded - Microcontrollers - S9S12G64F1VLC 932927-S9S12G64F1VLC
Manufacturer: NXP Win Source Part Number: 932927-S9S12G64F1VLC Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 932927-S9S12G64F1VLC
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S12G64F1VLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G64F1VLC
Embedded - Microcontrollers S9S12G64F1VLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932927-S9S12G64F1VLC S9S12G64F1VLC
Product Name Embedded - Embedded - Microcontrollers - S9S12G64F1VLC Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details