The S9S08SG8E2MTJR518 is an 8-bit microcontroller featuring a 40 MHz HCS08 CPU, which operates at 36 MHz for temperatures exceeding 125 °C. It supports a wide range of functionalities including up to 32 interrupt/reset sources, on-chip flash memory for read/program/erase operations, and various power-saving modes. The device offers multiple clock source options, including an oscillator and an internal clock source with precision trimming. The microcontroller includes a comprehensive set of peripherals such as a 12-channel, 10-bit ADC, an analog comparator, and communication interfaces like SCI, SPI, and IIC. It also features 16 general-purpose I/O pins, 8 interrupt pins, and system protection mechanisms including watchdog reset and low-voltage detection. The S9S08SG8E2MTJR518 is available in multiple package options, including 20-TSSOP and 16-TSSOP. This microcontroller is suitable for applications requiring robust performance in various temperature conditions and extensive peripheral support.
MICROCONTROLLER, 8-BIT, HC08/S08
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S9S08SG8E2MTJR518 |
| Product Name | Specialized ICs |