Rochester Electronics Embedded - Embedded - Microcontrollers - S9S08SG16E1VTJR S9S08SG16E1VTJR

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932897-S9S08SG16E1VT JR Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932897-S9S08SG16E1VT JR Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08SG16E1VTJR - 932897-S9S08SG16E1VTJR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG16E1VTJR
932897-S9S08SG16E1VTJR
Embedded - Embedded - Microcontrollers - S9S08SG16E1VTJR 932897-S9S08SG16E1VTJR
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932897-S9S08SG16E1VT JR Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 932897-S9S08SG16E1VTJR
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG16E1VTJR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG16E1VTJR
Embedded - Microcontrollers S9S08SG16E1VTJR
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932897-S9S08SG16E1VTJR S9S08SG16E1VTJR
Product Name Embedded - Embedded - Microcontrollers - S9S08SG16E1VTJR Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details