Rochester Electronics Embedded - Embedded - Microcontrollers - S9S08DZ32F2CLH S9S08DZ32F2CLH

Description
Manufacturer: NXP Win Source Part Number: 893365-S9S08DZ32F2CL H Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893365-S9S08DZ32F2CL H Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08DZ32F2CLH - 893365-S9S08DZ32F2CLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08DZ32F2CLH
893365-S9S08DZ32F2CLH
Embedded - Embedded - Microcontrollers - S9S08DZ32F2CLH 893365-S9S08DZ32F2CLH
Manufacturer: NXP Win Source Part Number: 893365-S9S08DZ32F2CL H Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 893365-S9S08DZ32F2CLH
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S9S08DZ32F2CLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DZ32F2CLH
Embedded - Microcontrollers S9S08DZ32F2CLH
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893365-S9S08DZ32F2CLH S9S08DZ32F2CLH
Product Name Embedded - Embedded - Microcontrollers - S9S08DZ32F2CLH Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 32 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers