Rochester Electronics Embedded - Embedded - Microcontrollers - S9KEAZN16AMLCR S9KEAZN16AMLCR

Description
Manufacturer: NXP Win Source Part Number: 893341-S9KEAZN16AMLC R Series: Kinetis KEA Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893341-S9KEAZN16AMLC R Series: Kinetis KEA Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9KEAZN16AMLCR - 893341-S9KEAZN16AMLCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9KEAZN16AMLCR
893341-S9KEAZN16AMLCR
Embedded - Embedded - Microcontrollers - S9KEAZN16AMLCR 893341-S9KEAZN16AMLCR
Manufacturer: NXP Win Source Part Number: 893341-S9KEAZN16AMLC R Series: Kinetis KEA Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 893341-S9KEAZN16AMLCR
Series: Kinetis KEA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 893341-S9KEAZN16AMLCR
Product Name Embedded - Embedded - Microcontrollers - S9KEAZN16AMLCR
Data Bus 32 Bit
Clock Speed 40 MHz
RAM 16 KB
ROM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers