Rochester Electronics Embedded - Embedded - Microcontrollers - S912ZVH128F2CLQ S912ZVH128F2CLQ

Description
Manufacturer: NXP Win Source Part Number: 893312-S912ZVH128F2C LQ Series: S12 MagniV Operating Temperature Range: -40°C ~ 85°C (TA) Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20) Core Processor: S12Z Speed: 32MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893312-S912ZVH128F2C LQ Series: S12 MagniV Operating Temperature Range: -40°C ~ 85°C (TA) Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20) Core Processor: S12Z Speed: 32MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912ZVH128F2CLQ - 893312-S912ZVH128F2CLQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912ZVH128F2CLQ
893312-S912ZVH128F2CLQ
Embedded - Embedded - Microcontrollers - S912ZVH128F2CLQ 893312-S912ZVH128F2CLQ
Manufacturer: NXP Win Source Part Number: 893312-S912ZVH128F2C LQ Series: S12 MagniV Operating Temperature Range: -40°C ~ 85°C (TA) Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20) Core Processor: S12Z Speed: 32MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 893312-S912ZVH128F2CLQ
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Core Processor: S12Z
Speed: 32MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S912ZVH128F2CLQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912ZVH128F2CLQ
Embedded - Microcontrollers S912ZVH128F2CLQ
IC MCU 16BIT 128KB FLASH 144LQFP

IC MCU 16BIT 128KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893312-S912ZVH128F2CLQ S912ZVH128F2CLQ
Product Name Embedded - Embedded - Microcontrollers - S912ZVH128F2CLQ Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz
RAM 128 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details