Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 893311-S912ZVFP64F1V
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Core Processor: S12Z
Speed: 32MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 16BIT 64KB FLASH 144LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 893311-S912ZVFP64F1VLQ | S912ZVFP64F1VLQ |
| Product Name | Embedded - Embedded - Microcontrollers - S912ZVFP64F1VLQ | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | |
| RAM | 64 KB | |
| ROM | 2 KB | |
| ROM Type | Flash; FLASH |