Rochester Electronics Embedded - Embedded - Microcontrollers - S912XET256J2CAG S912XET256J2CAG

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893300-S912XET256J2C AG Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893300-S912XET256J2C AG Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XET256J2CAG - 893300-S912XET256J2CAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XET256J2CAG
893300-S912XET256J2CAG
Embedded - Embedded - Microcontrollers - S912XET256J2CAG 893300-S912XET256J2CAG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893300-S912XET256J2C AG Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 893300-S912XET256J2CAG
Series: HCS12X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: HCS12X
Speed: 50MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 119
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S912XET256J2CAG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XET256J2CAG
Embedded - Microcontrollers S912XET256J2CAG
16-BIT MCU, S12X CORE, 256KB FLA

16-BIT MCU, S12X CORE, 256KB FLA

Supplier's Site Datasheet
Embedded - Microcontrollers - S912XET256J2CAG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XET256J2CAG
Embedded - Microcontrollers S912XET256J2CAG
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893300-S912XET256J2CAG S912XET256J2CAG S912XET256J2CAG
Product Name Embedded - Embedded - Microcontrollers - S912XET256J2CAG Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz
RAM 256 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details