Rochester Electronics Embedded - Embedded - Microcontrollers - S912XEQ512J3MAL S912XEQ512J3MAL

Description
Manufacturer: NXP Win Source Part Number: 851472-S912XEQ512J3M AL Series: HCS12X Features: series Microcontroller IC Package: Bulk Number of I/O: 91 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 851472-S912XEQ512J3M AL Series: HCS12X Features: series Microcontroller IC Package: Bulk Number of I/O: 91 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S912XEQ512J3MAL is a 16-bit microcontroller from the MC9S12XE family, featuring 512KB of Flash memory and designed for automotive applications. It incorporates enhanced system integrity features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) for Flash memory, which improve reliability in critical applications. The microcontroller supports a wide range of I/O capabilities, with up to 25 additional interrupt-capable I/O ports, and is compatible with existing S12 and S12X families, ensuring ease of integration into current designs. This microcontroller is equipped with an enhanced XGATE co-processor that operates at double the bus frequency, optimizing data movement and peripheral servicing. It also features an advanced MSCAN module for CAN communication, allowing for extensive mailbox support and backward compatibility. The S912XEQ512J3MAL is available in a 112-pin LQFP package, making it suitable for compact designs while maintaining robust performance for automotive multiplexing and body control applications.

Datasheet Summary
Powered by GS/AI

The S912XEQ512J3MAL is a 16-bit microcontroller from the MC9S12XE family, featuring 512KB of Flash memory and designed for automotive applications. It incorporates enhanced system integrity features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) for Flash memory, which improve reliability in critical applications. The microcontroller supports a wide range of I/O capabilities, with up to 25 additional interrupt-capable I/O ports, and is compatible with existing S12 and S12X families, ensuring ease of integration into current designs. This microcontroller is equipped with an enhanced XGATE co-processor that operates at double the bus frequency, optimizing data movement and peripheral servicing. It also features an advanced MSCAN module for CAN communication, allowing for extensive mailbox support and backward compatibility. The S912XEQ512J3MAL is available in a 112-pin LQFP package, making it suitable for compact designs while maintaining robust performance for automotive multiplexing and body control applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XEQ512J3MAL - 851472-S912XEQ512J3MAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEQ512J3MAL
851472-S912XEQ512J3MAL
Embedded - Embedded - Microcontrollers - S912XEQ512J3MAL 851472-S912XEQ512J3MAL
Manufacturer: NXP Win Source Part Number: 851472-S912XEQ512J3M AL Series: HCS12X Features: series Microcontroller IC Package: Bulk Number of I/O: 91 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 851472-S912XEQ512J3MAL
Series: HCS12X
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 91
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S912XEQ512J3MAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEQ512J3MAL
Embedded - Microcontrollers S912XEQ512J3MAL
IC MCU 16BIT 512KB FLASH 112LQFP

IC MCU 16BIT 512KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851472-S912XEQ512J3MAL S912XEQ512J3MAL
Product Name Embedded - Embedded - Microcontrollers - S912XEQ512J3MAL Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details