Rochester Electronics Embedded - Embedded - Microcontrollers - S912XEQ384J3CAL S912XEQ384J3CAL

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932838-S912XEQ384J3C AL Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932838-S912XEQ384J3C AL Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XEQ384J3CAL - 932838-S912XEQ384J3CAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEQ384J3CAL
932838-S912XEQ384J3CAL
Embedded - Embedded - Microcontrollers - S912XEQ384J3CAL 932838-S912XEQ384J3CAL
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 932838-S912XEQ384J3C AL Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12X Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 91 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 932838-S912XEQ384J3CAL
Series: HCS12X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 50MHz 384KB (384K x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12X
Speed: 50MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - S912XEQ384J3CAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEQ384J3CAL
Embedded - Microcontrollers S912XEQ384J3CAL
IC MCU 16BIT 384KB FLASH 112LQFP

IC MCU 16BIT 384KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932838-S912XEQ384J3CAL S912XEQ384J3CAL
Product Name Embedded - Embedded - Microcontrollers - S912XEQ384J3CAL Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz
RAM 384 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers