Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 932832-S912XEG256J2V
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
16-BIT, FLASH, CPU12 CPU
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 932832-S912XEG256J2VALR | S912XEG256J2VALR |
| Product Name | Embedded - Embedded - Microcontrollers - S912XEG256J2VALR | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |