Rochester Electronics Embedded - Embedded - Microcontrollers - S912XDG128F2MAA S912XDG128F2MAA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893284-S912XDG128F2M AA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893284-S912XDG128F2M AA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912XDG128F2MAA - 893284-S912XDG128F2MAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XDG128F2MAA
893284-S912XDG128F2MAA
Embedded - Embedded - Microcontrollers - S912XDG128F2MAA 893284-S912XDG128F2MAA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 893284-S912XDG128F2M AA Series: HCS12X Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b, 16x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 893284-S912XDG128F2MAA
Series: HCS12X
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12X
Speed: 80MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b, 16x10b
Oscillator Type: External
Supply Voltage: 2.35V ~ 5.5V
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - S912XDG128F2MAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XDG128F2MAA
Embedded - Microcontrollers S912XDG128F2MAA
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893284-S912XDG128F2MAA S912XDG128F2MAA
Product Name Embedded - Embedded - Microcontrollers - S912XDG128F2MAA Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 80 MHz
RAM 128 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details