Manufacturer: Analog Devices Inc.
Win Source Part Number: 892234-RPT83FQ
Features: PCM Repeaters
Package: Bulk
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 892234-RPT83FQ | RPT83FQ |
| Product Name | Specialized ICs - RPT83FQ | Specialized ICs |