Manufacturer: Ricoh
Win Source Part Number: 932376-RP154N006B-TR
Series: RP154x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA, 300mA SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 932376-RP154N006B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP154N006B-TR-FE |
| Output Polarity | Positive |