Manufacturer: Renesas Electronics America
Win Source Part Number: 891756-RJK0331DPB-01
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 40A (Ta) 50W (Tc) Surface Mount LFPAK
Package: Bulk
Package: SC-100, SOT-669
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: LFPAK
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 891756-RJK0331DPB-01#J0 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0331DPB-01#J0 |
| Polarity | N-Channel |