Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - RG82865G RG82865G

Description
Manufacturer: Intel Win Source Part Number: 891687-RG82865G Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 891687-RG82865G Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - RG82865G - 891687-RG82865G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - RG82865G
891687-RG82865G
Embedded - Embedded - Microcontrollers - Application Specific - RG82865G 891687-RG82865G
Manufacturer: Intel Win Source Part Number: 891687-RG82865G Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 891687-RG82865G
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Embedded - Microcontrollers - Application Specific - RG82865G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
RG82865G
Embedded - Microcontrollers - Application Specific RG82865G
GRAPHICS AND MEMORY CONTROLLER H

GRAPHICS AND MEMORY CONTROLLER H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891687-RG82865G RG82865G
Product Name Embedded - Embedded - Microcontrollers - Application Specific - RG82865G Embedded - Microcontrollers - Application Specific
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers