Manufacturer: Texas Instruments
Win Source Part Number: 891596-REG102UA-2.8
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 300
HTSUS: 8542.39.0001
IC REG LINEAR 2.8V 250MA 8SOIC
IC REG LINEAR 2.8V 250MA 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 891596-REG102UA-2.8 | REG102UA-2.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - REG102UA-2.8 | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Package Type | SOIC; Other; 8-SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete |