Rochester Electronics PMIC - PMIC - Voltage Reference - REF43BZ/883C REF43BZ/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 931939-REF43BZ/883C Operating Temperature Range: -55°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 931939-REF43BZ/883C Operating Temperature Range: -55°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF43BZ/883C - 931939-REF43BZ/883C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF43BZ/883C
931939-REF43BZ/883C
PMIC - PMIC - Voltage Reference - REF43BZ/883C 931939-REF43BZ/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 931939-REF43BZ/883C Operating Temperature Range: -55°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 931939-REF43BZ/883C
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.1% 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - REF43BZ/883C - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF43BZ/883C
PMIC - Voltage Reference REF43BZ/883C
2.5V VOLTAGE REFERENCE

2.5V VOLTAGE REFERENCE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 931939-REF43BZ/883C REF43BZ/883C
Product Name PMIC - PMIC - Voltage Reference - REF43BZ/883C PMIC - Voltage Reference
Package Type DIP; Other; 8-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR293GR-REEL - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
PMIC - PMIC - Voltage Reference - X60003DIG3-50T1 - 052337-X60003DIG3-50T1 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details
5 suppliers