Rochester Electronics PMIC - PMIC - Voltage Reference - REF193GP REF193GP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 931926-REF193GP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±0.33% 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 931926-REF193GP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±0.33% 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF193GP - 931926-REF193GP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF193GP
931926-REF193GP
PMIC - PMIC - Voltage Reference - REF193GP 931926-REF193GP
Manufacturer: Analog Devices Inc. Win Source Part Number: 931926-REF193GP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 3V V ±0.33% 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 931926-REF193GP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 3V V ±0.33% 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - REF193GP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF193GP
PMIC - Voltage Reference REF193GP
3V VOLTAGE REFERENCE

3V VOLTAGE REFERENCE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 931926-REF193GP REF193GP
Product Name PMIC - PMIC - Voltage Reference - REF193GP PMIC - Voltage Reference
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291GRU-REEL7 - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0150 mA
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details