REF01HJ -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
REF01HJ
Description
10V VOLTAGE REFERENCE
-
Lingto Electronic Limited
Datasheet
Description
10V VOLTAGE REFERENCE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
REF01HJ |
|
Product Name
|
PMIC - Voltage Reference |
|
IQ
|
1.4 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage
Removed; Obsolete
View Details
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
3 ppm/C
View Details
4 suppliers