Rochester Electronics Interface - Drivers, Receivers, Transceivers RCGD16584FB

Description
RECEIVER, BIPOLAR, PBGA132
Datasheet
Description
RECEIVER, BIPOLAR, PBGA132
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - RCGD16584FB - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
RCGD16584FB
Interface - Drivers, Receivers, Transceivers RCGD16584FB
RECEIVER, BIPOLAR, PBGA132

RECEIVER, BIPOLAR, PBGA132

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number RCGD16584FB
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI32286-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details