Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 931836-RC1616M5T
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 931836-RC1616M5T | RC1616M5T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RC1616M5T | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |