Rochester Electronics Embedded - Embedded - Microprocessors - RB80526PZ866256 RB80526PZ866256

Description
Manufacturer: Intel Win Source Part Number: 891255-RB80526PZ8662 56 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 891255-RB80526PZ8662 56 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RB80526PZ866256 - 891255-RB80526PZ866256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RB80526PZ866256
891255-RB80526PZ866256
Embedded - Embedded - Microprocessors - RB80526PZ866256 891255-RB80526PZ866256
Manufacturer: Intel Win Source Part Number: 891255-RB80526PZ8662 56 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 891255-RB80526PZ866256
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - RB80526PZ866256 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
RB80526PZ866256
Embedded - Microprocessors RB80526PZ866256
RISC MPU, 32-BIT, 866MHZ PPGA370

RISC MPU, 32-BIT, 866MHZ PPGA370

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 891255-RB80526PZ866256 RB80526PZ866256
Product Name Embedded - Embedded - Microprocessors - RB80526PZ866256 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Microprocessor MPU - 694-D8155H-2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details