Rochester Electronics 16-bit 12MHz Embedded Microprocessor MPU R80C186XL12

Description
Microprocessor, 16-Bit, 12MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL12 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 16-Bit, 12MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL12 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 12MHz Embedded Microprocessor MPU - 694-R80C186XL12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12MHz Embedded Microprocessor MPU
694-R80C186XL12
16-bit 12MHz Embedded Microprocessor MPU 694-R80C186XL12
Microprocessor, 16-Bit, 12MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL12 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL12 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 12MHz, CMOS, CQCC68, CERAMIC, LCC-68 Product overview: R80C186XL12 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80C186XL12 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - R80C186XL12 - 1033266-R80C186XL12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R80C186XL12
1033266-R80C186XL12
Embedded - Embedded - Microprocessors - R80C186XL12 1033266-R80C186XL12
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033266-R80C186XL12 Packaging: Bulk Mounting: SMD (SMT) Frequency: 12 MHz Access Time: 12 µs Number of Bits: 16 Categories: Embedded - Microprocessors Case / Package: PLCC Alternative Parts (Cross-Reference): R80C186XL12R80C186XL -12; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033266-R80C186XL12
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 12 MHz
Access Time: 12 µs
Number of Bits: 16
Categories: Embedded - Microprocessors
Case / Package: PLCC
Alternative Parts (Cross-Reference): R80C186XL12R80C186XL-12;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R80C186XL12 1033266-R80C186XL12
Product Name 16-bit 12MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - R80C186XL12
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMHAAMBRTR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details