Rochester Electronics Embedded - Embedded - Microcontrollers - R7F7010303AFP#AA3 R7F7010303AFP#AA3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891127-R7F7010303AFP #AA3 Series: RH850/F1x Operating Temperature Range: -40°C ~ 105°C (TA) Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20) Core Processor: RH850G3K Speed: 80MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 120 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 24x10b, 24x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891127-R7F7010303AFP #AA3 Series: RH850/F1x Operating Temperature Range: -40°C ~ 105°C (TA) Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20) Core Processor: RH850G3K Speed: 80MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 120 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 24x10b, 24x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R7F7010303AFP#AA3 - 891127-R7F7010303AFP#AA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7F7010303AFP#AA3
891127-R7F7010303AFP#AA3
Embedded - Embedded - Microcontrollers - R7F7010303AFP#AA3 891127-R7F7010303AFP#AA3
Manufacturer: Renesas Electronics America Win Source Part Number: 891127-R7F7010303AFP #AA3 Series: RH850/F1x Operating Temperature Range: -40°C ~ 105°C (TA) Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20) Core Processor: RH850G3K Speed: 80MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 120 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 24x10b, 24x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 891127-R7F7010303AFP#AA3
Series: RH850/F1x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Core Processor: RH850G3K
Speed: 80MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 120
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 24x10b, 24x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded - Microcontrollers - R7F7010303AFP#AA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010303AFP#AA3
Embedded - Microcontrollers R7F7010303AFP#AA3
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891127-R7F7010303AFP#AA3 R7F7010303AFP#AA3
Product Name Embedded - Embedded - Microcontrollers - R7F7010303AFP#AA3 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz
RAM 1500 KB
ROM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details