Rochester Electronics Embedded - Embedded - Microcontrollers - R5F21332CNFP#V2 R5F21332CNFP#V2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891041-R5F21332CNFP# V2 Series: R8C/3x/33C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21332 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891041-R5F21332CNFP# V2 Series: R8C/3x/33C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21332 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21332CNFP#V2 - 891041-R5F21332CNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21332CNFP#V2
891041-R5F21332CNFP#V2
Embedded - Embedded - Microcontrollers - R5F21332CNFP#V2 891041-R5F21332CNFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 891041-R5F21332CNFP# V2 Series: R8C/3x/33C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21332 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891041-R5F21332CNFP#V2
Series: R8C/3x/33C
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 27
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F21332
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - R5F21332CNFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21332CNFP#V2
Embedded - Microcontrollers R5F21332CNFP#V2
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891041-R5F21332CNFP#V2 R5F21332CNFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F21332CNFP#V2 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers