Rochester Electronics PMIC - PMIC - Supervisors - R3117K273C-TR R3117K273C-TR

Description
Manufacturer: Ricoh Win Source Part Number: 890906-R3117K273C-TR Series: R3117x Operating Temperature Range: -40°C ~ 105°C Features: Supervisor Push-Pull, Totem Pole 1 Channel DFN(PLP)1010-4B Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890906-R3117K273C-TR Series: R3117x Operating Temperature Range: -40°C ~ 105°C Features: Supervisor Push-Pull, Totem Pole 1 Channel DFN(PLP)1010-4B Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3117K273C-TR - 890906-R3117K273C-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3117K273C-TR
890906-R3117K273C-TR
PMIC - PMIC - Supervisors - R3117K273C-TR 890906-R3117K273C-TR
Manufacturer: Ricoh Win Source Part Number: 890906-R3117K273C-TR Series: R3117x Operating Temperature Range: -40°C ~ 105°C Features: Supervisor Push-Pull, Totem Pole 1 Channel DFN(PLP)1010-4B Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 890906-R3117K273C-TR
Series: R3117x
Operating Temperature Range: -40°C ~ 105°C
Features: Supervisor Push-Pull, Totem Pole 1 Channel DFN(PLP)1010-4B
Package: Bulk
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1010-4B
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 890906-R3117K273C-TR
Product Name PMIC - PMIC - Supervisors - R3117K273C-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details