Rochester Electronics PMIC - PMIC - Supervisors - R3111H461A-T1-FE R3111H461A-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931324-R3111H461A-T1 -FE Series: R3111x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931324-R3111H461A-T1 -FE Series: R3111x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3111H461A-T1-FE - 931324-R3111H461A-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3111H461A-T1-FE
931324-R3111H461A-T1-FE
PMIC - PMIC - Supervisors - R3111H461A-T1-FE 931324-R3111H461A-T1-FE
Manufacturer: Ricoh Win Source Part Number: 931324-R3111H461A-T1 -FE Series: R3111x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-89-3 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 931324-R3111H461A-T1-FE
Series: R3111x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-89-3
Package: Bulk
Package: TO-243AA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 931324-R3111H461A-T1-FE
Product Name PMIC - PMIC - Supervisors - R3111H461A-T1-FE
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details