Manufacturer: Renesas Electronics America
Win Source Part Number: 890825-R2S15209FP#U0
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 890825-R2S15209FP#U00R |
| Product Name | Audio Special Purpose - R2S15209FP#U00R |