Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1287Z001C-E2-F R1287Z001C-E2-F

Description
Manufacturer: Ricoh Win Source Part Number: 890763-R1287Z001C-E2 -F Series: R1287x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.8V 2 Output 100mA 12-VFBGA, WLCSP Package: Bulk Package: 12-VFBGA, WLCSP Categories: Integrated Circuits (ICs) Case / Package: WLCSP-12-P1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890763-R1287Z001C-E2 -F Series: R1287x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.8V 2 Output 100mA 12-VFBGA, WLCSP Package: Bulk Package: 12-VFBGA, WLCSP Categories: Integrated Circuits (ICs) Case / Package: WLCSP-12-P1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1287Z001C-E2-F - 890763-R1287Z001C-E2-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1287Z001C-E2-F
890763-R1287Z001C-E2-F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1287Z001C-E2-F 890763-R1287Z001C-E2-F
Manufacturer: Ricoh Win Source Part Number: 890763-R1287Z001C-E2 -F Series: R1287x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.8V 2 Output 100mA 12-VFBGA, WLCSP Package: Bulk Package: 12-VFBGA, WLCSP Categories: Integrated Circuits (ICs) Case / Package: WLCSP-12-P1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 890763-R1287Z001C-E2-F
Series: R1287x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.8V 2 Output 100mA 12-VFBGA, WLCSP
Package: Bulk
Package: 12-VFBGA, WLCSP
Categories: Integrated Circuits (ICs)
Case / Package: WLCSP-12-P1
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 890763-R1287Z001C-E2-F
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1287Z001C-E2-F
Package Type Other; WLCSP-12-P1
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 111-3040PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers