Manufacturer: Ricoh
Win Source Part Number: 931258-R1232D101A-TR
Series: R1232D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.4A 8-SMD, Flat Lead
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (2.9x2.8)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 931258-R1232D101A-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1232D101A-TR-FE |
| Package Type | Other; 8-SON (2.9x2.8) |