Manufacturer: Ricoh
Win Source Part Number: 890739-R1210N301C-TR
Series: R1210Nxx1x
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed - 1 Output 400mA SC-74A, SOT-753
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 890739-R1210N301C-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N301C-TR-FE |
| Package Type | SOT23; Other; SOT-23-5 |