Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - R1180D231B-TR-FE R1180D231B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931240-R1180D231B-TR -FE Series: R1180x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SON1612-6 Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931240-R1180D231B-TR -FE Series: R1180x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SON1612-6 Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1180D231B-TR-FE - 931240-R1180D231B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1180D231B-TR-FE
931240-R1180D231B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1180D231B-TR-FE 931240-R1180D231B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931240-R1180D231B-TR -FE Series: R1180x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SON1612-6 Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 931240-R1180D231B-TR-FE
Series: R1180x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SON1612-6
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SON1612-6
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 931240-R1180D231B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1180D231B-TR-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6217-180TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details