Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - R1173S191B-E2-FE R1173S191B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890718-R1173S191B-E2 -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: Bulk Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890718-R1173S191B-E2 -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: Bulk Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1173S191B-E2-FE - 890718-R1173S191B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1173S191B-E2-FE
890718-R1173S191B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1173S191B-E2-FE 890718-R1173S191B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 890718-R1173S191B-E2 -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: Bulk Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 890718-R1173S191B-E2-FE
Series: R1173x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Package: Bulk
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 890718-R1173S191B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1173S191B-E2-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details