Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - R1170H161B-T1-FE R1170H161B-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890699-R1170H161B-T1 -FE Series: R1170x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA SOT-89-5 Package: Bulk Package: SOT-89-5/6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890699-R1170H161B-T1 -FE Series: R1170x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA SOT-89-5 Package: Bulk Package: SOT-89-5/6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1170H161B-T1-FE - 890699-R1170H161B-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1170H161B-T1-FE
890699-R1170H161B-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - R1170H161B-T1-FE 890699-R1170H161B-T1-FE
Manufacturer: Ricoh Win Source Part Number: 890699-R1170H161B-T1 -FE Series: R1170x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 800mA SOT-89-5 Package: Bulk Package: SOT-89-5/6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 890699-R1170H161B-T1-FE
Series: R1170x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 800mA SOT-89-5
Package: Bulk
Package: SOT-89-5/6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 890699-R1170H161B-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1170H161B-T1-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513045 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3309ART-3.6-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details