Manufacturer: Ricoh
Win Source Part Number: 931209-R1116D281D-TR
Series: R1116x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SON1612-6
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SON1612-6
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 931209-R1116D281D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1116D281D-TR-FE |
| Output Polarity | Positive |