Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - R1114Q321D-TR-FE R1114Q321D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931206-R1114Q321D-TR -FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SC-82AB Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-82AB Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931206-R1114Q321D-TR -FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SC-82AB Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-82AB Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1114Q321D-TR-FE - 931206-R1114Q321D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1114Q321D-TR-FE
931206-R1114Q321D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1114Q321D-TR-FE 931206-R1114Q321D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931206-R1114Q321D-TR -FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SC-82AB Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-82AB Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Ricoh
Win Source Part Number: 931206-R1114Q321D-TR-FE
Series: R1114x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SC-82AB
Package: Bulk
Package: SC-82A, SOT-343
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 931206-R1114Q321D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1114Q321D-TR-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details