Manufacturer: Ricoh
Win Source Part Number: 890671-R1114N301B-TR
Series: R1114x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 890671-R1114N301B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1114N301B-TR-FE |
| Output Polarity | Positive |